Flexible, elastic-bonded abrasives for polishing
Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are used by industries ranging from aerospace to watch and jewelry manufacturing for precision grinding and finishing operations.
Abtex Corporation | |
---|---|
Product Category | Sharpening Stones |
Product Number | 02012400 |
Product Name | Artifex Polishing Blocks, Quality SC-MP Block—Soft |
Type | Sharpening Stone; Hand Hone / Stone; Rubbing Brick |
Abrasive / Stone | Silicon Carbide |
Length | 3.9 inch (100 mm) |
Width | 0.984 inch (25 mm) |