- Trained on our vast library of engineering resources.

Aalborg Instruments Direct Reading Rotameter P16A4-BA0A-032-03-CA

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Rotameter - P16A4-BA0A-032-03-CA - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading Rotameter
P16A4-BA0A-032-03-CA
Direct Reading Rotameter P16A4-BA0A-032-03-CA
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number P16A4-BA0A-032-03-CA
Product Name Direct Reading Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Remote Flow Averaging Tube (FAT) Thermal Mass Flow Meter - 9100MPNH - Eldridge Products, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals Canadian Standards Association
View Details
Multifunction Airflow Meter incl. ISO Calibration Certificate - 5855293 - PCE Instruments / PCE Americas Inc.
Specs
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Pipe Diameter 3.94 inch (100 mm)
Process Media Type Gas
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Thermal mass flowmeter - Sensyflow FMT200-ECO2 - ABB Measurement & Analytics
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
View Details