- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P11S4-BA0A-042-15-CA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11S4-BA0A-042-15-CA - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11S4-BA0A-042-15-CA
Single Tube Rotameter P11S4-BA0A-042-15-CA
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11S4-BA0A-042-15-CA
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Airflow Meter incl. ISO Calibration Certificate - 5855293 - PCE Instruments / PCE Americas Inc.
Specs
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Pipe Diameter 3.94 inch (100 mm)
Process Media Type Gas
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Compact Averaging Pitot Flowmeter - PitotMaster FPD550 - ABB Measurement & Analytics
Specs
Additional Variables Measured Temperature
Approvals ATEX; FM
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 6134238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid; Gas
Operating Pressure 363 psi (255 m H2O)
Media Temperature 230 F (110 C)
View Details