- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P11S1-BA0A-112-02-CA

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11S1-BA0A-112-02-CA - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11S1-BA0A-112-02-CA
Single Tube Rotameter P11S1-BA0A-112-02-CA
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11S1-BA0A-112-02-CA
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensor for Non-contact Measurement of Volume and Mass Flow of Bulk Materials -  - SICK
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Approvals Underwriters Laboratory; Canadian Standards Association
Mounting In-line
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
 - 1982969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
View Details
ARK120-THD Airducer® Transducer - 39-117-0-01 - Airmar Technology Corporation
Specs
Meter Technology Ultrasonic
Features Sanitary Applications Rated
Additional Variables Measured Level
View Details