- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P11A4-BA0A-112-02-ST

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11A4-BA0A-112-02-ST - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11A4-BA0A-112-02-ST
Single Tube Rotameter P11A4-BA0A-112-02-ST
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11A4-BA0A-112-02-ST
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Flow Meter - FLOWSIC600-XT - SICK
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Ultrasonic Clamp-On Liquid Flow Transmitter - DigitalFlow XMT868i - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
 - 256562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 41 F (5 C)
Process Media Type Liquid
Operating Pressure 116 psi (81.66 m H2O)
View Details
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Specs
Meter Technology Ultrasonic
Features Suspended Solids / Slurries
Additional Variables Measured Level
View Details