- Trained on our vast library of engineering resources.

Aalborg Instruments Single Tube Rotameter P11A3-BA0A-092-04-GL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Tube Rotameter - P11A3-BA0A-092-04-GL - Aalborg Instruments
Orangeburg, NY, USA
Single Tube Rotameter
P11A3-BA0A-092-04-GL
Single Tube Rotameter P11A3-BA0A-092-04-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P11A3-BA0A-092-04-GL
Product Name Single Tube Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid sensor stainless steel - 424011 - Burkert Fluid Control Systems
Burkert Fluid Control Systems
Specs
Meter Technology Paddlewheel
Process Media Type Liquid
Media Temperature 5 to 212 F (-15 to 100 C)
View Details
Flow meter with integrated backflow prevention and display - SB4256 - ifm electronic gmbh
Specs
Features Programmable
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Battery-Operated Water Meter - MAG 8000 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Meter Technology Electromagnetic
Meter Type Velocity Flow Meter
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Flow transmitter - SFTE-10U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details