- Trained on our vast library of engineering resources.

Aalborg Instruments Direct Reading Rotameter P11A3-BA0A-032-10-ST

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Rotameter - P11A3-BA0A-032-10-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading Rotameter
P11A3-BA0A-032-10-ST
Direct Reading Rotameter P11A3-BA0A-032-10-ST
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number P11A3-BA0A-032-10-ST
Product Name Direct Reading Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Burkert Fluid Control Systems
Specs
Features Sanitary Applications Rated
Operating Temperature 14 to 158 F (-10 to 70 C)
Process Media Type Liquid
View Details
Compressed air meter - SD2000 - ifm electronic gmbh
Specs
Meter Type Volumetric Flow Meter
Features Programmable
Approvals ce, cul, iolink
View Details
Insertion Flow Averaging Tube (FAT) Thermal Mass Flow Meter - 9800MP - Eldridge Products, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX; Canadian Standards Association; IECEx, KOSHA
View Details
Coriolis Gas Flow Sensor - SITRANS FCS200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Meter Technology Coriolis
Meter Type Mass Flow Meter
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details