L-MTR PTFE/AL CV OUTLET 3/4" FNPT
QMAX WATER>45 L/MIN; 11.89 GPM PTFE
FLOAT AALBORG
Aalborg Instruments | |
---|---|
Product Category | Liquid Flow Meters |
Product Number | L6F-L14-01-TF |
Product Name | PTFE-PFA Rotameter |
Meter Technology | Rotameter; Variable Area |
Approvals | ISO 9001, UKAS Quality |
Operating Temperature | ? to 250 F (? to 121 C) |
Process Media Type | Liquid |
Operating Pressure | 0.0 to 100 psi (0.0 to 70.38 m H2O) |