- Trained on our vast library of engineering resources.

Aalborg Instruments Dual Gas Proportioners Flow Meter G21A6**0

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Gas Proportioners Flow Meter - G21A6**0 - Aalborg Instruments
Orangeburg, NY, USA
Dual Gas Proportioners Flow Meter
G21A6**0
Dual Gas Proportioners Flow Meter G21A6**0
Design Features blending of two or three gases with gas proportioners obviates the need for: ordering fixed gas mixtures contamination from reusable gas cylinders potentially inaccurate mixtures by gas suppliers rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting

Design Features

  • blending of two or three gases with gas proportioners obviates the need for:
    • ordering fixed gas mixtures
    • contamination from reusable gas cylinders
    • potentially inaccurate mixtures by gas suppliers
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number G21A6**0
Product Name Dual Gas Proportioners Flow Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Flow Meter - FLOWSIC600 DRU - SICK
Specs
Meter Technology Ultrasonic
Meter Type Volumetric Flow Meter
Features Built-in Alarm Indicator; Programmable
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -14 to 131 F (-26 to 55 C)
View Details
 - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 32 to 257 F (0 to 125 C)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
1 MHz 17mm Ultrasonic Transducer - 38-064-1-01 - Airmar Technology Corporation
Specs
Meter Technology Ultrasonic
Features Sanitary Applications Rated
Additional Variables Measured Level
View Details