CAP FILM 0.022UF 5% 100VDC RAD
CAP FILM 0.022UF 5% 100VDC RAD
0.022µF Film Capacitor 100V Polyester Radial
Acme Chip Technology Co., Limited | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | QYX2A223JTP | QYX2A223JTP | 493-3492-ND | 48AJ3386 |
Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film / Bulk Nichicon |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
Applications | General Purpose; General Purpose | General Purpose | ||
Capacitance Type | Fixed | Fixed | Fixed | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |