Vishay TVA ATOM® series aluminium electrolytic capacitors are a cylindrical insulated case with a long life design and low leakage current. The TVA ATOM® series is suitable for a wide range of applications including TV sets, radios and electronic testing equipment.
⢠Polarized axial leads. ⢠Long shelf life. ⢠Highly dependable. ⢠Low leakage current
Capacitance = 100µF
Technology = Electrolytic
Voltage = 250V dc
Mounting Type = Through Hole
Dimensions = 25.4 (Dia.) x 47.625mm
Length = 47.63mm
Diameter = 25.4mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +85°C
Construction = Axial
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 8506281 | 70079800 |
Product Name | CAPACITOR, AL ELECTROLYTIC;100UF;GEN. PURP, TUBULAR;AXIAL;CASE JK;0 TO 250WVDC | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
Capacitance Type | Fixed | |
Operating Temperature | -20 to 85 C (-4 to 185 F) | |
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |