Radiall RF Coaxial Connector 1002-1541-009

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 1002-1541-009 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
1002-1541-009
RF Coaxial Connector 1002-1541-009
SMC straight female cable plug solder/clamp for RG402

SMC straight female cable plug solder/clamp for RG402

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-1002-1541-009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1002-1541-009-ND
Coaxial Connector (RF) Assemblies 2201-1002-1541-009-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 1002-1541-009 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
1002-1541-009
RF Coaxial Cable Mount Connector 1002-1541-009
SMC Straight Female Cable Connectors

SMC Straight Female Cable Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1002-1541-009 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1002-1541-009
RF Connectors / Coaxial Connectors 1002-1541-009
RF Connectors / Coaxial Connectors SMC F STR SDCL .141

RF Connectors / Coaxial Connectors SMC F STR SDCL .141

Supplier's Site

Technical Specifications

  Radiall DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1002-1541-009 2201-1002-1541-009-ND 1002-1541-009 1002-1541-009
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMC SMC
Gender Male / Plug Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Geometry Right Angle
Termination Crimp
Voltage Rating 1500 volts
View Details
RF Connectors - 1-1337474-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 0.500 GHz
View Details
4 suppliers
G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin, grey body; 50V AC/DC, 10 A - G 4 A 1 M Au PE - Belden Inc.
Specs
Gender Male / Plug; Female / Jack
Voltage Rating 50 volts
Current Rating 10.0 amps
View Details
Customized Connnector - C Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details