Euromod⢠modules in convenient bulk packs for easier storage and installation. The RJ45 modules are wired to 568B.
Type = Socket
LAN Category = Cat5e
Interface Type = RJ45
Orientation = Straight
Shield Type = UTP
Colour = White
Length = 50mm
Width = 25mm
Series = Euromod
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 3034258 |
Connector Type | Modular Connector and RJ Connector |