Premier Magnetics, Inc. RJ45 10/100 Base-T Jack With Magnetic Modules RJ3-64NW2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 10/100 Base-T Jack With Magnetic Modules - RJ3-64NW2 - Premier Magnetics, Inc.
Lake Forest, CA, USA
RJ45 10/100 Base-T Jack With Magnetic Modules
RJ3-64NW2
RJ45 10/100 Base-T Jack With Magnetic Modules RJ3-64NW2
FEATURES Magnetic designs to support every PHY . Minimum 1500 Vrms isolation per IEEE 802.3 requirement Meet or exceed IEEE 802.3 and ANSI X3.263 standards. Designed for 100 base transmission over UTP-5 cable. including 350uH min OCL with 8mA bias. Size same a s RJ-45 modular jack to save PCB board Space.

FEATURES

  • Magnetic designs to support every PHY .
  • Minimum 1500 Vrms isolation per IEEE 802.3 requirement
  • Meet or exceed IEEE 802.3 and ANSI X3.263 standards.
  • Designed for 100 base transmission over UTP-5 cable.
  • including 350uH min OCL with 8mA bias.
  • Size same a s RJ-45 modular jack to save PCB board Space.
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Electrical Connectors
Product Number RJ3-64NW2
Product Name RJ45 10/100 Base-T Jack With Magnetic Modules
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

13-Pole 12V Plugs - 00510990 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 7x1.5 mmq+5x2.5 mmq Nickel-Plated Crimped Brass
Voltage Rating 12 volts
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
7/8
Specs
Termination Aluminum
Voltage Rating 600 volts
View Details
20+4 Pos. Male DIL Vertical SMT Conn. (T+R) - F11-20002042R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 3.0 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details