Pre-wired Single Row Micro Strip are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires and contacts are potted in place further protecting the integrity of the crimp joint. Building these parts to order allows for maximum flexibility in wire type, size and color coding. Commercial Off The Shelf (COTS) versions are also available with 18” of color coded 26 AWG Teflon wire for quick turn around. These connectors are available in standard sizes ranging from 2 through 48 positions as well as custom configurations, and accept 26 AWG or smaller stranded wire.
Omnetics Connector Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Name | Micro PS1_PS2 Series Strip Connectors - Single Row Pre Wired - Type WD |
Connector Type | Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector |
Coupling / Adapter | Coupling / Adapter |
Geometry | Straight |