RJ45 MODULAR JACK, 8WAY, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Electrical Connectors |
Product Number | 02N0668 |
Product Name | Rj45 Modular Jack, 8Way, 1Port; Modular Connector Type Bel Magnetic Solutions |
Connector Type | Modular Connector and RJ Connector |