Amphenol Corporation SMA RF Connector 901-9870

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA RF Connector - 901-9870 - Amphenol RF
Danbury, CT, USA
SMA RF Connector
901-9870
SMA RF Connector 901-9870
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1211-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1211-ND
Coaxial Connector (RF) Assemblies ARF1211-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 901-9870 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
901-9870
RF Connectors / Coaxial Connectors 901-9870
RF Connectors / Coaxial Connectors STRT PLG RG58/LMR195

RF Connectors / Coaxial Connectors STRT PLG RG58/LMR195

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 901-9870 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
901-9870
RF Coaxial Cable Mount Connector 901-9870
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 901-9870 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
901-9870
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 901-9870
AML901-9870

AML901-9870

Supplier's Site
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 01F2196 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
01F2196
Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 01F2196
RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL SMA PLUG STR 50 OHM CRIMP/SLDR; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Sma Straight Crimp Plug For Rg-58, 50 Ohm Rohs Compliant Amphenol Rf - 82AC2038 - Newark, An Avnet Company
Chicago, IL, United States
Sma Straight Crimp Plug For Rg-58, 50 Ohm Rohs Compliant Amphenol Rf
82AC2038
Sma Straight Crimp Plug For Rg-58, 50 Ohm Rohs Compliant Amphenol Rf 82AC2038
SMA STRAIGHT CRIMP PLUG FOR RG-58, 50 OHM ROHS COMPLIANT: YES

SMA STRAIGHT CRIMP PLUG FOR RG-58, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,sma str plug,crimp/solder,captive cont,for rg58,50 ohm - 70142750 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma str plug,crimp/solder,captive cont,for rg58,50 ohm
70142750
connector,rf coaxial,sma str plug,crimp/solder,captive cont,for rg58,50 ohm 70142750
SMA Crimp Connector, Brass Body Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). 50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon. The body material of the plug is brass.

SMA Crimp Connector, Brass Body
Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters).
50 ohm impedance. For applications where stainless-steel construction is not required. Can be mated with all connectors, which meet military specification mating diameter. Frequency: 0-12.4 GHz for flexible cable Voltage: 500 V peak — RG58, 141, 142; 375 V peak — RG174, 188, 316. Bodies, coupling nuts and other metal parts are brass and are either gold or nickel-plated. Center contacts are gold-plated. Insulators are TFE fluorocarbon.
The body material of the plug is brass.

Supplier's Site

Technical Specifications

  Amphenol RF DigiKey VAST STOCK CO., LIMITED Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 901-9870 ARF1211-ND 901-9870 901-9870 901-9870 01F2196 82AC2038 70142750
Product Name SMA RF Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors RF Coaxial Cable Mount Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Rf/coaxial Sma Plug Str 50 Ohm Crimp/sldr; Connector Type Amphenol Rf Sma Straight Crimp Plug For Rg-58, 50 Ohm Rohs Compliant Amphenol Rf connector,rf coaxial,sma str plug,crimp/solder,captive cont,for rg58,50 ohm
Connector Type SMA SMA SMA
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight Straight
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051085-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
 - 1122218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Tee
View Details
Circular Plastic Push Pull Indoor Connector Indoor IP50 - P (IP65) Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details