EH Series RJ45 CAT6 Feedthru, Unshielded, Plastic Housing - Black
The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded
Standard XLR housing. Single panel cut-out allows the end user to mount multiple formats. For systems integration, pro audio, A/V and data. Mounts into standard XLR diagonal hole knockouts, this allows the installer to easily combine the different formats into standard pre-knocked plates or racks without having to custom drill
Type = Adapter
Interface Type = RJ45
LAN Category = Cat6
Length = 26mm
Width = 31mm
Depth = 30mm
Modular Connectors / Ethernet Connectors RJ45 CAT6 FEEDTHRU UNSHIELDED, BLACK
IN-LINE ADAPTOR, RJ45 JACK, 8POS, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
Conxall Corporation | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | EHRJ45P6 | EHRJ45P6-ND | 7684428 | EHRJ45P6 | 85R6090 |
Product Name | EH Series Audio / Video / Data | Modular Connector Adapters | Modular Connectors / Ethernet Connectors | In-Line Adaptor, Rj45 Jack, 8Pos, Cat6; In Line Connector A Switchcraft/conxall | |
Connector Type | Audio / Video | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |