Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A 8 Contacts, No LEDs
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | MRJ-5780-01-ND | MRJ-5780-01 | 01M3135 | 70144943 |
Product Name | Modular Connector Adapters | Modular Connectors / Ethernet Connectors | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions | connector,rj45 receptacle,pcb mount,right angle,w/rj 45 termination,no leds,ip67 |
Category | Modular Connector and RJ Connector | |||
Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Female / Jack | Female / Jack | ||
Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount |