CONN MOD PLUG 8P8C UNSHIELDED
CAT3 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Shielding:Unshielded
Features:
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A9127-ND | 50F2179 | 70085021 |
Product Name | Modular Connector Plugs | Cat3 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity | Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Stranded |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |