Panel Mount Receptacle, 1.5 A Current Rating, 500 Megohms (Min.) Insulation Resistance
EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles.
Panel mount receptacle with IDC 110 punch down terminals, XLR A series cutout with the secure latching system. Includes 2 mounting screws.
Allied Electronics, Inc. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 70088562 |
Product Name | RJ45 Receptacle; 8; Panel; 26 to 20 AWG; 1.5 A; 1000 VAC (RMS); 0.12 in. (Max.) |
Connector Type | Modular Connector and RJ Connector |
Geometry | Straight |
Termination | Punch-Down |