Individual Circuit Protection Series 1
Surge Suppression Incorporated | |
---|---|
Product Category | Surge Protective Devices (SPDs) |
Product Number | S-SPTxxx-60-WX |
Product Name | Individual Circuit Protection Series I |
TVSS Signal Protection | Dataline & DC Signal (optional feature); Single Phase |
Mounting | DIN Rail (optional feature); Device Mount; In-line or Integrally Attached |
Connection | Screw Down Terminals (optional feature); Wired |
Standards | ISO 9001:2008 |