MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-
nected to the rack's metal framework. An additional ground wire is provided
for connection to the frame rack to insure continued excellent protection.
MCG SURGE PROTECTION | |
---|---|
Product Category | Surge Protective Devices (SPDs) |
Product Number | DLP-20G-200V5 |
Product Name | Data Line Surge Protector |
TVSS Signal Protection | Dataline & DC Signal |
Mounting | Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached |
Connection | Screw Down Terminals |
Standards | UL 497A Rating |