ASCO Power Technologies SPDee Series S50A277V1PD

Description
The SPDee Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third Edition Listed 50kA per mode rating Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 2 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts

Suppliers

Company
Product
Description
Supplier Links
SPDee Series - S50A277V1PD - ASCO Power Technologies
Clearwater, FL, USA
SPDee Series
S50A277V1PD
SPDee Series S50A277V1PD
The SPDee Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third Edition Listed 50kA per mode rating Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 2 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts

The SPDee Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system.

FEATURES:

  • UL 1449 Third Edition Listed
  • 50kA per mode rating
  • Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In) (most models)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 4X Polycarbonate Enclosure
  • Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail)
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 2 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Audible Alarm with Dry Contacts
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number S50A277V1PD
Product Name SPDee Series
TVSS Signal Protection Single Phase
Mounting Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
Connection Pre-wired with 3’ of #10 AWG Conductor
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
Features Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Littelfuse SPD2 1P+1 Devices Provide Superior Surge Protection - SPD2-350-1P1-R - Littelfuse, Inc.
Specs
Features Simple visual indicators (e.g. LEDs)
Operating Temp -40 to 176 F (-40 to 80 C)
VPR 1000 volts
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
 - 7681817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Base Element
Operating Temp -40 to 176 F (-40 to 80 C)
View Details