Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical” environments.
FEATURES:
UL 1449 Third Edition Listed
600kA – 1,000kA per phase ratings
Type 1 SPD - All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
20kA Inominal (In) (most models)
200kA SCCRs (most models)
UL 96A Lightning Protection Master Label compliant
Rotary Disconnect Switch included as Standard Equipment
Includes Audible Alarm, Silence Switch and Form C Dry Contacts
AC Sinewave True Tracking Filter with EMI/RFI Filtering
Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs
Phase Loss Monitoring (toggles LED & Dry Contacts)
Standard NEMA 1/12/4 with 3R drains Enclosure
Voltage Specific Design – Highly configurable
All MOV suppression elements monitored
QUALITY:
10 Year Warranty (longer optional)
Burn-in Tested Prior to Shipment
OPTIONAL FEATURES:
Surge Counter
Remote Locatable Display
Thru-Door Rotary Disconnect Switch
Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical” environments.
FEATURES:
- UL 1449 Third Edition Listed
- 600kA – 1,000kA per phase ratings
- Type 1 SPD - All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
- 20kA Inominal (In) (most models)
- 200kA SCCRs (most models)
- UL 96A Lightning Protection Master Label compliant
- Rotary Disconnect Switch included as Standard Equipment
- Includes Audible Alarm, Silence Switch and Form C Dry Contacts
- AC Sinewave True Tracking Filter with EMI/RFI Filtering
- Dual Redundant Replaceable Modules with Large Block 50kA Thermal Protected MOVs
- Phase Loss Monitoring (toggles LED & Dry Contacts)
- Standard NEMA 1/12/4 with 3R drains Enclosure
- Voltage Specific Design – Highly configurable
- All MOV suppression elements monitored
QUALITY:
- 10 Year Warranty (longer optional)
- Burn-in Tested Prior to Shipment
OPTIONAL FEATURES:
- Surge Counter
- Remote Locatable Display
- Thru-Door Rotary Disconnect Switch
- Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount