PCB Piezotronics, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 4-Pin Bayonet Termination Box for One Triax Accelerometer | |
| 6-channel termination box specifically set up for 2 triaxial accelerometers. Includes two 4-pin MIL connectors and two cordgrips. | |
| BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 1 channel, terminal strip input, BNC jack output, 1 PGME07 cord grip | |
| BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 3 channels, terminal strip input, BNC jack output, 3 PGME07 cord grips | |
| BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels, terminal strip input, BNC jack output, 12 PGME07 cord grips | |
| BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips | |
| BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips | |
| BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 6 channels, terminal strip input, BNC jack output, 6 PGME07 cord grips | |
| BNC termination box, 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 8 channels, terminal strip input, BNC jack output, 8 PGME07 cord grips | |
| Enclosure, 10" x 8" x 6", NEMA-4X, for housing DIN rail mount modules includes 15 cord grips | |
| Interface cable reduction box 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels terminal strip input, terminal strip output, no conn ports Patch panel for wire collection... | |
| NMS045 fiberglass instrument enclosure for AC powered systems. Includes surge suppressor & hardware for mounting to TRP019 tilt-down pole. For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em | |
| NMS045 fiberglass instrument enclosure for AC powered systems. Includes surge suppressor, ADP100 & hardware for mounting to a wall or wooden pole. Holes for conduit not drilled. For more information... | |
| NMS045 fiberglass instrument enclosure for solar powered systems. Includes ADP100 & hardware for mounting to a wall or wooden pole. Holes for conduit not drilled. Requires PSA038 or PSA044, ordered... | |
| NMS045 fiberglass instrument enclosure for solar powered systems. Includes hardware for mounting to TRP019 tilt-down pole. Requires PSA038 or PSA044, ordered separately For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane... | |
| Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 2 channels, terminal strip input, BNC jack output, 2 PGME07 cord grips | |
| Platinum Stock Products; BNC termination box, 2.95" x 5.27" x 2.16" NEMA 4X (IP66) fiberglass enc, 4 channels, terminal strip input, BNC jack output, 4 PGME07 cord grips | |
| Switch box module with switched outputs, 12 channels, terminal strip input, vib & temp jack and two-pin MIL connector outputs, for use with Models 691B43/44/45/46 | |
| Switch box with switched & continuous outputs, 20" x 16" x 10" NEMA 4X (IP66) fiberglass enclosure, 12 channels, terminal strip input, vib & temp jack and two-pin MIL connector... | |
| Weathertight case, 80 Wh battery, embedded PC, HDMI display, wireless keypad, SWW-DNA-NT software, CBL207 and wireless gateway |