Stahlin Enclosures "RJ" Series Junction Enclosures RJ1412HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJ" Series Junction Enclosures
RJ1412HPL
"RJ" Series Junction Enclosures RJ1412HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (padlock not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site
STAH Wall Mount - RJ1412HPL - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
RJ1412HPL
STAH Wall Mount RJ1412HPL
Enclosure, 15.50in.Hx13.38in.Wx 7.69in.D,

Enclosure, 15.50in.Hx13.38in.Wx7.69in.D,

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number RJ1412HPL RJ1412HPL
Product Name "RJ" Series Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.5 inch (394 mm)
Width 13.5 inch (343 mm)
Depth 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Belden Two Post Distribution Rack - BHRR194 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
GUBH Flameproof Enclosure -  - Alpha Moisture Systems
Alpha Moisture Systems
Specs
Type Junction Box
Shape Square
Length 2.6 inch (66 mm)
View Details
 - 7587056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
View Details