These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Hoffman Type 4x enclosures feature the POWERGLIDE handle with 3 point latching. Suitable for use in applications that require corrosive protection, convenient access and padlocking security.
14 gauge Type 304 or 316L stainless steel bodies and doors . Seams continuously welded & ground smooth . Seamless foam in place gasket . Rolled lip around three sides of door . Internal 3 point latch. Type 316L stainless steel padlocking POWERGLIDE Handle . Remove door by pulling stainless steel continuous hinge pin . Data pocket is high impact thermoplastic . Collar studs provided for mounting optional panels
External Height = 762 mm
External Width = 610 mm
External Depth = 203mm
External Dimensions = 762 x 610 x 203mm
Body Material = 316 Stainless Steel
Transparent Door = No
IP Rating = IP65
Chassis Plate = No
Door Lock Type = Pad Lock
Gland Plate = No
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | A30H2408SS6LP3PT | 9035409 |
Product Name | Continuous Hinge with 3-Point Latch, Type 4X | |
Length | 30 inch (762 mm) | 30 inch (762 mm) |
Width | 24 inch (610 mm) | 24.02 inch (610 mm) |
Depth | 8 inch (203 mm) | 7.99 inch (203 mm) |
Material | Steel - Stainless | Steel - Stainless |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |