1. It has excellent resistance against chemicals.
2. It can be used in wide temperature range.
3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
1. It has excellent resistance against chemicals.
2. It can be used in wide temperature range.
3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
1. It has excellent resistance against chemicals.
2. It can be used in wide temperature range.
3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
1. It has excellent resistance against chemicals.
2. It can be used in wide temperature range.
3. It is proper to be used for indoor, outdoor or coastal area in harmful environment where to be contact with sea water.
BOXCO Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | BC-AL-121208 |
Product Name | Aluminum Box, Aluminum Terminal Box (BC-AL-40PT) |
Type | Junction Box |
Shape | Rectangular |
Length | 4.8 inch (122 mm) |
Width | 4.72 inch (120 mm) |