Enclosure, Cast Aluminum, Dark Gray
Box Metal, Aluminum Silver Hand Held, Cover Included 8.660" L x 4.720" W (219.96mm x 119.89mm) X 3.150" (80.00mm)
Enclosure Cast Aluminum, Al Si 12, Silver Gray, RAL 7001, Aluminum Enclosures
Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications.
Altech Corp. | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 150-010 | 1920-1049-ND | 70075193 |
Product Name | AL Series Enclosures | Boxes | Enclosure; Cast Aluminum, Al Si 12; 8.66 in.; 4.72 in.; 3.15 in.; Gray; Chassis |
Type | Electronic and Instrument Enclosures | Junction Box | |
Shape | Rectangular | ||
Length | 8.66 inch (220 mm) | 8.66 inch (220 mm) | 8.66 inch (220 mm) |
Width | 4.72 inch (120 mm) | 4.72 inch (120 mm) | 4.72 inch (120 mm) |
Depth | 3.15 inch (80.01 mm) | 3.15 inch (80.01 mm) |