Altech Corp. AKL Series Enclosures 740-404

Description
Enclosure, Polystyrene, Gray, Metric knockouts
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, Metric knockouts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AKL Series Enclosures - 740-404 - Altech Corp.
Flemington, NJ, USA
AKL Series Enclosures
740-404
AKL Series Enclosures 740-404
Enclosure, Polystyrene, Gray, Metric knockouts

Enclosure, Polystyrene, Gray, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 740-404 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
740-404
Enclosures, Boxes, & Cases 740-404
AKL4-g, 600x300x132mm Enclosure

AKL4-g, 600x300x132mm Enclosure

Buy Now
Box; Polystyrene; Polyurethane; Light Gray; Transparent; 23.62 in.; 11.81 in. - 70075307 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Polystyrene; Polyurethane; Light Gray; Transparent; 23.62 in.; 11.81 in.
70075307
Box; Polystyrene; Polyurethane; Light Gray; Transparent; 23.62 in.; 11.81 in. 70075307
Polystyrene Body, -40 to +70 °C Operating Temperature, AKL Series Technical: knockout sidewalls gray or tinted transparent cover multiple enclosure combination options Transparent cover material: polycarbonate Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X)

Polystyrene Body, -40 to +70 °C Operating Temperature, AKL Series

  • Technical: knockout sidewalls gray or tinted transparent cover multiple enclosure combination options
  • Transparent cover material: polycarbonate
  • Sidewalls with Knockouts, Low Covers, IP 65 (NEMA 4X)
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 740-404 740-404 70075307
Product Name AKL Series Enclosures Enclosures, Boxes, & Cases Box; Polystyrene; Polyurethane; Light Gray; Transparent; 23.62 in.; 11.81 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 23.62 inch (600 mm) 23.62 inch (600 mm)
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 109-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
TK Series Enclosures - 110-913 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers