Gel Cell Battery Chargers
from Analytic Systems
The BCA1000R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; Marine & Other Rugged Environments, Automotive / RV, Electric Utilities and Substations, Base Station Power (Radio & Telecommunications)
- Input Voltage: 110 to 220
from Eagle Eye Power Solutions, LLC
The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive and negative ground... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA); Ni-Cd
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Frequency: 50 to 60
from Xenotronix, Inc.
The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC
- Charger Type: Gel Cell Charger
- Input Voltage: 120
from DuraComm Corporation
SC Series Smart Chargers Features: Highly recommended for deep cycle or gel cell batteries. Extends battery life. Indicator lights for battery condition. 110 / 220 switch selectable. Battery polarity protection. UL, CUL, CE & TUV Approved. Manufactured to ISO 9001 Quality Assurance. RoHS [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC
- Charger Type: General Purpose; Gel Cell Charger
- Input Voltage: 110 to 220
from Astrodyne Corporation
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination. On-Off Power Switch. [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC; 100, 120, 230, 115/230 VAC
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 120
from SEC America, LLC
SEC America's “smart ” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery ’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from Analytic Systems
The BCA610R Rackmount Battery Charger (Rectifier) ’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Emergency / Security; Gel Cell Charger; Boat/Marine; Telecom; VHF Radios, CB Radios, Sound Equipment, GPS Receivers, Plotters, 12 Volt Lighting Systems, Automotive Electronics Displays
- Input Voltage: 110 to 220
from Xenotronix, Inc.
The HPX150 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC
- Charger Type: Gel Cell Charger
- Input Voltage: 115 to 230
from Astrodyne Corporation
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination. Will rapidly recharge batteries... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC; 90-264 VAC
- Charger Type: General Purpose; Computer/Mobile; Medical
- Input Voltage: 12
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched efficiency... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
from Xenotronix, Inc.
The HPX30 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC
- Charger Type: Gel Cell Charger
- Input Voltage: 115 to 230
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize its life. Protective features prevent... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from Analytic Systems
The BCA310-MS Battery Charger provides up to 300 watts to charge a 12, 24, 28, 32 or 48-volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. Wsingle board design incorporates state of the art switchmode technology for unmatched efficiency and... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
from Xenotronix, Inc.
The HPX60 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short circuits. Standard models... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell)
- Power Source: AC
- Charger Type: Gel Cell Charger
- Input Voltage: 115 to 230
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from Analytic Systems
The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: Gel Cell Charger; Military
- Input Voltage: 110 to 220
from Xenotronix, Inc.
Endorsed by EnerSys to charge and. maintain their line of Odyssey ® DrycellTM. batteries – models PC310, PC535, PC545,. PC625 and PC680 (and variants). Appropriate for Cyclon ® D, X, E & J cells &. monoblocs (12-volt packs), and Genesis ®. models 13EP, 16EP, XE13 &... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: AC
- Charger Type: Gel Cell Charger
- Input Voltage: 115
from SEC America, LLC
SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize battery life. Protective features... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: DC
- Charger Type: Multi-Bank Charger; General Purpose; Gel Cell Charger; Industrial / Plant Automation and Control
- Input Voltage: 120
from Analytic Systems
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
from Xenotronix, Inc.
Endorsed by EnerSys to charge and maintain. their line of Odyssey ® DrycellTM batteries –. models PC310, PC535, PC545, PC625, PC680,. PC925 & PC1200* (and variants). Appropriate for Cyclon ® D, X, E, J & BC cells &. monoblocs (12-volt packs), and Genesis ® models. [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell)
- Power Source: AC
- Charger Type: Gel Cell Charger
- Input Voltage: 115
from Analytic Systems
The BCA610 battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
- Input Voltage: 110 to 220
from Analytic Systems
The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. Extra... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
- Input Voltage: 110 to 300
from Analytic Systems
The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plantsm, Steel Mills, Military Applications (COTS)
- Input Voltage: 24 to 72
from Analytic Systems
The BCD300 battery charger provides up to 300 watts to charge a 12V or 24V battery system (1 or 2 banks) from a 24V, 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Input Voltage: 20 to 45
from Analytic Systems
The BCD315 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system (1, 2 or 3 Banks) from a 24V, 48V or 72VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. The all-new Current Mode switching design... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Telecommunications Equipment, Electric Utilities and Substations, Manufacturing Plants
- Input Voltage: 24 to 72
from Analytic Systems
The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
- Input Voltage: 10 to 28
from Analytic Systems
The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
- Input Voltage: 110 to 300
from Analytic Systems
The model BCD615 Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package. The low... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: DC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants
- Input Voltage: 24 to 72
from Analytic Systems
The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Gel Cell Charger; Forklift Charging Stations, Materials Handling Facilities, Electric Utilities and Manufacturing Plants, OEM Applications
- Input Voltage: 110 to 220
from Analytic Systems
The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid) and Gel or VRLA (Valve... [See More]
- Battery Type / Chemistry: Lead Acid (AGM, Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Emergency / Security; Gel Cell Charger; Boat/Marine; Marine (Commercial and Recreational), Industrial, Military and DHS, Electric Utilities and Substation, OEM Applications
- Input Voltage: 85 to 265
from Analytic Systems
The model BCD1000R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other rugged environments, Base Station Power, Industrial Controls
- Input Voltage: 110 to 300
from Analytic Systems
The model BCD1015R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Telecom Power Plants, Electric Utilities and Substations, Marine & other Rugged Environments, Manufacturing Plants, Steel Mills
- Input Voltage: 24 to 72
from Analytic Systems
The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact... [See More]
- Battery Type / Chemistry: Lead Acid (Gel Cell, VRLA)
- Power Source: AC
- Charger Type: General Purpose; Electrical Utility Industry; Gel Cell Charger; Industrial / Plant Automation and Control; Boat/Marine; Marine & Other Rugged Environments, Electric Utilities and Substations, Manufacturing Plants, Steel Mills, Military Applications (COTS)
- Input Voltage: 110 to 300