BATTERY LITHIUM 3V COIN 20MM
Win Source Part Number: 1150263-BR-2032/BN
Category: Battery Products>Batteries Non-Rechargeable (Primary)
Series: BR2032
Termination Style: Requires Holder
Package: Bulk
Standard Package: 200
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 2.5 g
Battery Chemistry: Lithium Poly-Carbon Monofluoride
Battery Cell Size: Coin, 20.0mm
Capacity: 190mAh
Discharge Rate: 30µA
Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm)
Alternative Parts (Cross-Reference): BR-2032BN; BR2032-BN; BR2032/BN; BR2032BN;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8506.50.0000
Mfr: Panasonic - BSG
Other Names: BR-2032,BR2032BN,BR2
Base Product Number: BR-2032
RoHS Status: Not applicable
BATTERY LITHIUM 3V COIN 20MM
Coin, 20.0mm Lithium Poly-Carbon Monoflouride 3V Battery Non-Rechargeable (Primary)
Single pin negative, two pins positive (PCB Pin only)
Non-rechargeable lithium coin cells. BR type (lithium polycarbon monofluoride): high capacity, low current drain higher operating temp. High capacities, high reliability, long shelf life. Applications: memory support, watches, calculators and cameras. Operating temp range -30 â +80 °C. Nominal output voltage 3.0V
Size = BR2032
Chemistry = Lithium Polycarbon Monofluoride
Nominal Voltage = 3V
Capacity = 190mAh
Terminal Type = Standard
Diameter = 20mm
Dimensions = 20 x 3.2mm
BATTERY, NON-RECHARGEABLE, COIN/BUTTON, LITHIUM ROHS COMPLIANT: NA LUORIDE, 3VDC, 190MAH
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Batteries | Batteries | Batteries | Batteries | Batteries | Batteries |
Product Number | BR-2032/BN | 1150263-BR-2032/BN | BR-2032/BN | P186-ND | 597419 | 70AJ5689 |
Product Name | Battery Products - Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) | Batteries | Batteries Non-Rechargeable (Primary) | Battery, Non-Rechargeable, Coin/button, Lithium Rohs Compliant Panasonic Batteries | |
Primary Batteries | Lithium Poly-Carbon Monofluoride | Lithium / Carbon Monofluoride | ||||
Standard Cylindrical Battery Sizes | Coin, 20.0mm | |||||
Voltage | 3 volts | 3 volts | 3 volts | |||
Capacity | 0.1900 ampere-hr | 0.1900 ampere-hr | 0.1900 ampere-hr |