Enidine Inc. Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment... | |
| Enidine Inc.'s Heavy Industry (HI Series) buffers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed... | |
| Enidine is revolutionizing the industrial shock absorber market with the release of the industries first environmentally friendly design. The ECO Series was designed using materials and fluids that are safe... | |
| Enidine is the OEM supplier of choice for many of the world's major plastic container and PET blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell"... | |
| Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy... | |
| ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum... | |
| Enidine offers the broadest range of small bore adjustable and non-adjustable industrial shock absorbers and mounting accessories in the marketplace today. Stainless Steel Versions of select ECO & ECO OEM... | |
| Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance,... | |
| Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. | |
| The design of Jarret Series Industrial Shock Absorber utilizes the unique compression and shear characteristics of specially formulated silicone elastomers. These characteristics allow the energy absorption and return spring functions... | |
| Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can... |