Efdyn Incorporated Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| • All threaded • Drop in replacement for competitor units • 1 ¼"-12, 1 ¾"-12, and 2 ½"-12 threads • 1 to 4 inch strokes • Excellent for automated assemblies... | |
| Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead... | |
| Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel... | |
| Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in... | |
| INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS... | |
| THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • |