Genesis valves offer million cycle reliability combined with a highly configurable valve body. Aluminum modular valves have a small footprint, allowing them to be placed where they are needed. Available with an integrated low cost soft-start option.
Nor-Cal Products, Inc. - The Vacuum Experts | |
---|---|
Product Category | Vacuum Valves |
Product Name | Genesis Aluminum Modular Valve |
Type | Angle; Poppet Valve |
Port OD | 0.7500 to 2 inch (19.05 to 50.8 mm) |
ISO Port Flange Size | NW 16; NW 25; NW 40 ; NW 50 |
Leak Rate | 1.00E-9 std cc / sec |
Vacuum / Pressure Range | (UHV, < 10-8 torr) |