Dyson Corporation (The) Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
Product Name | Notes |
---|---|
Heavy Hex Bolts Heavy Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial... | |
Heavy Square Bolts Heavy Square Bolts are typical of special Dyson products manufactured to Dyson standards and available in a variety of material specifications. Inquiries on your special bolt requirements... | |
Hex Bolts Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute... | |
SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special... |