NOSHOK, Inc. 100 Series Mini Needle Valve 143

Suppliers

Company
Product
Description
Supplier Links
100 Series Mini Needle Valve - 143 - NOSHOK, Inc.
Berea, OH, USA
100 Series Mini Needle Valve
143
100 Series Mini Needle Valve 143
Compact size valve built for maximum durability and robust performance in the toughest applications 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass Available in Zinc Nickel plated steel, electropolished stainless steel, and brass Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation
  • Compact size valve built for maximum durability and robust performance in the toughest applications
  • 100% helium leak tested to 1 x 10-4 ml/s for guaranteed performance and reliability
  • 100 Series hard seat valves have a maximum pressure of 10,000 psi for stainless steel and steel models; 6,000 psi for brass
  • 150 Series soft tip valves feature a patented Delrin® non-rotating soft tip stem, a back-up metal-to-metal seal, and have a maximum pressure of 6,000 psi for stainless steel and steel models; 3,000 psi for brass
  • Available in Zinc Nickel plated steel, electropolished stainless steel, and brass
  • Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional
  • All stem threads are 316 stainless steel
  • All stem threads are rolled for strength and ease of operation
Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category Industrial Valves
Product Number 143
Product Name 100 Series Mini Needle Valve
Valve Type Needle
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Valve Size 0.56 inch (14.27 mm)
Maximum Pressure 6000.00 to 10000.00 psi (4223 to 7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 inch Goyen Diaphragm Valve - RCA45DD000 - Griffin Filters, LLC
Specs
Valve Type Diaphragm
Media Air
Number of Ports 2
View Details
AVHPR-S, Slurry Pressure Regulator -  - Asahi/America, Inc.
Specs
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Actuation Manual; Pneumatic
Connection Description

Flare, S-300

View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414-3 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; EPDM, Silicone, Black EPDM, Viton®, Buna-N
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details