• Wide range of pressure ratings, sizes, and resilient
materials provide long service life and low
internal leakage
• High Flow Valves for liquid, corrosive, and air/inert
gas service
• Industrial applications include:
- Car wash - Laundry equipment
- Air compressors - Industrial water control
- Pumps
• Wide range of pressure ratings, sizes, and resilient
materials provide long service life and low
internal leakage
• High Flow Valves for liquid, corrosive, and air/inert
gas service
• Industrial applications include:
- Car wash - Laundry equipment
- Air compressors - Industrial water control
- Pumps
ASCO | ASCO | |
---|---|---|
Product Category | Industrial Valves | Industrial Valves |
Product Number | EF8210G002 | EF8210G002 |
Product Name | General Service Solenoid Valves | General Service Solenoid Valves |
Valve Type | Control Valve; Solenoid | Control Valve; Solenoid |
Primary Material | Brass / Bronze | Brass / Bronze |
Media | Water; Air | Water; Air |
Valve Size | 0.50 inch (12.70 mm) | 0.50 inch (12.70 mm) |
Maximum Pressure | 125.00 psi (87.97 m H2O) | 200.00 psi (141 m H2O) |
PVC