Prince Manufacturing Corp. SP25D2 Double Pump

Description
Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP25D2 Double Pump -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
SP25D2 Double Pump
SP25D2 Double Pump
Function The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump. Features Patented Non-Symmetrical Gears PTFE composite bearings One piece hardened alloy steel gears and driveshaft Pressures up to 3000 psi SAE "" 2 bolt mounting 5 drive shaft configurations available 1.141 to 3.869 ci displacement Integral relief on priority flow Priority flows from 1.5 to 5 gpm Ideal for steering circuits

Function

The SPD2 series of pumps are special SP-25A series pumps with through shafts. The through shafts have 9 tooth internal splines at the rear and the pump’s rear cover has an integral SAE A-2 bolt mount pad. For double pump operation, a standard SAE A-2 boltsplined shaft pump can be directly mounted on the rear on the SPD2. Typical performance of the pump is the same as indicated for the SP-25A series pump.

Features

  • Patented Non-Symmetrical Gears
  • PTFE composite bearings
  • One piece hardened alloy steel gears and driveshaft
  • Pressures up to 3000 psi
  • SAE "" 2 bolt mounting
  • 5 drive shaft configurations available 1.141 to 3.869 ci displacement
  • Integral relief on priority flow
  • Priority flows from 1.5 to 5 gpm
  • Ideal for steering circuits
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Liquid Handling Pumps
Product Name SP25D2 Double Pump
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2500.0 to 3000.0 psi (1758 to 2109 m of Water)
Discharge Size 1.062 to 1.312 inch (26.99 to 33.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details