Electro-Miniatures Corporation Datasheets for Slip Rings

Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine.
Slip Rings: Learn more

Product Name Notes
Circuit quantity - tabulated up to 40 circuits. Graduated inner bores. Rated 5-10 amps per circuit.
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.
Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft...
Circuit Quantity: Up to 12 circuits rated at 1 Amp Maximum per circuit. Leadwire: # 30 AWG, 12 inches long color coded. Housing and Shaft: Stainless Steel 300 Series. Dielectric...
Circuit Quantity: Up to 17 circuits rated at 1Amp Maximum per circuit. Exterior Structure: Stainless Steel. Flange mount. Noise: 5 milli-Ohms Max.
Circuit Quantity: Up to 28 circuits rated at 1 Amp Maximum per circuit. Exterior Structure: Stainless Steel; Sealed Front Shaft Extension. Noise: 5 milli-Ohms Max. Speed:600 RPM Max.
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings:...
Easy flange mount construction. 67 signal, 10 mid to low power 10 to 18 amps, 2 RG-179 video circuits.
Eight coaxial 20MHz, 75 Ohm impedance circuits. Maximum of 1.0db insertion loss. Isolation of 50 db circuit to circuit. Environmentally sealed at flange end.
Generous inner bore of 3.700" I.D. Tabulated lengths with up to 80 circuits. Convenient exposed Brush Block Assemblies for Customer Wire Hook-up.
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength.
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.
Large bore stainless steel shaft construction (2.88"). Thin I.D. to O.D. cross-section (0.66"). Low resistance 2.5 milli-Ohm case ground ring. 38 Signal circuits available.
Lightweight, all Aluminum construction. Up to 68 signal circuits available. Radial rotor leadwire exit for confined areas.
Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
Tabulated lengths up to 120 circuits. Signal and Power capability. Shielded cables and coaxial lines available.
The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery.
Thru Bore of 1.00" diameter. Signal quantities up to 180 circuits. Power circuits available. Thru bore of 1.625 with 270 signal circuits is also available.
Used in a Masthead for Mobile Ground Equipment. Generous 1.85" Thru Bore. Custom bearing lubricant for low temperature applications. Signal count up to 25 circuits.