Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.
Neptune Chemical Pump Co., Inc. | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | 510-E-N3 |
Product Name | E Series "dia-Pump" |
Pump Type | Metering Pump |
Discharge Pressure | 700.0 psi (492 m of Water) |
Liquid Flow | 0.013 GPM (0.05 L/min) |
Discharge Size | 0.375 inch (9.52 mm) |
Media Temperature | 200 F (93 C) |