The new BLK T lobe pump takes over from the tireless CCL 50i. Its exclusive innovations will make it your best ally to satisfy the ever-increasing transport requirements. Monitor your process with the pumping chamber window. Removable connectors allow you to choose the best configuration using the parts you need (connectors, elbows, etc.) and keep it as compact as possible. Attachment brackets may be moved so that the orifices are facing horizontally or vertically. Hollow shaft for hydraulic drive or output shaft for electrical drive. Built-in heater: to be used as required.
MOUVEX-Blackmer | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | BLK 4-T Series |
Product Name | Lobe Pump |
Pump Type | Positive Displacement Pump; Rotary Lobe Pump; Utility Pump |
Discharge Pressure | 101.5 psi (71.38 m of Water) |
Liquid Flow | 220.143 GPM (833.88 L/min) |