For quick deliveries of large flow transport applications, the PT30 is designed for fast loading and unloading applications required by bulk delivery companies. Bulk deliveries include aviation fuels, gasoline, diesel, ethanol, biodiesel and many more.
Liquid Controls Group; a Unit of IDEX Corporation | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | PS/PT30 |
Product Name | Petroleum Pump |
Pump Type | Positive Displacement Pump; Rotary Vane Pump |
Discharge Pressure | 200.0 psi (141 m of Water) |
Liquid Flow | 271.000 GPM (1026.52 L/min) |
HP | 7.80 HP |