MKS SERIES
Flows from 48.4 GPM to 128.2 GPM
Low-high pressure packing design with integrated cooling system
High volumetric efficient suction/delivery valves
Splash lubrication
Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1
Includes drain/priming valve kit
SAE-C hydraulic drive available (w/ 2500 RPM version only)
SAE-D hydraulic drive available (w/ 1800 RPM version only)
Nickel-plated cast iron manifold
MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil
* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
MKS SERIES
- Flows from 48.4 GPM to 128.2 GPM
- Low-high pressure packing design with integrated cooling system
- High volumetric efficient suction/delivery valves
- Splash lubrication
- Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1
- Includes drain/priming valve kit
- SAE-C hydraulic drive available (w/ 2500 RPM version only)
- SAE-D hydraulic drive available (w/ 1800 RPM version only)
- Nickel-plated cast iron manifold
MKS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 2.165";/55 mm
Stroke: 2.835";/72 mm
Pump Dimensions: 32.64"; x 29.38"; x 14.25";
Crankcase Oil Capacity: 456.5 oz./13.5 liters
Use GP Series 220 Oil
* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information