Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties.
FEATURES
General Pump | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | CW61 |
Product Name | Triplex Plunger Pump |
Pump Type | Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
Discharge Pressure | 1200.0 psi (844 m of Water) |
Liquid Flow | 17.000 GPM (64.39 L/min) |
Discharge Size | 0.750 inch (19.05 mm) |
Media Temperature | 165 F (74 C) |