General Pump Triplex Plunger Pumps TS1811

Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps - TS1811 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps
TS1811
Triplex Plunger Pumps TS1811
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil

47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD

  • Flows from 3.5 GPM to 5.6 GPM
  • The preferred pump frame in the pressure cleaning industry
  • Forged brass manifold with an exclusive lifetime warranty
  • Large-capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves
  • Available in left-handed “L” version

47 Series – Brass Manifold – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 12.2";x9.2";x6.9";(33.8 oz. versions)
Pump Dimensions: 12.6";x9.2";x6.9";(40.6 oz. versions)
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TS1811
Product Name Triplex Plunger Pumps
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3500.0 psi (2461 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

TEXEL®Magnet Drive Pump - 1518 - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Pump Type Magnetic Drive Pump; Sealless Pump
Liquid Flow 40.000 to 750.000 GPM (151.52 to 2840.91 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Standard Single Double Channel Fluid Injection - FSH-FMI2020-A - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Pump Type Injection Pump; Metering Pump; Positive Displacement Pump; Rotary Vane Pump
Industry Served Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
View Details
 - 7632480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 4.990 GPM (18.90 L/min)
View Details
LPD Series Variable Volume Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Positive Displacement Pump
View Details