These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.
Armstrong International | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | FHC-122 |
Product Name | FHC Iron Receiver Condensate Pump |
Pump Type | Condensate Pump |
Discharge Pressure | 20.0 psi (14.06 m of Water) |
Liquid Flow | 22.000 GPM (83.33 L/min) |
Discharge Size | 0.750 inch (19.05 mm) |