The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum strength. Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF-PEHD)and O-ring in the proper elastomer material (EPDM-FPM-FEP). Pump shaft connected to the motor through the elastic coupling with inside ball bearings, is guided trough PTFE CG and Al2O3( alumina) bushings; available upon request is the alternative combination in SiC-SiC ( silicium carbide). The impellers installed are generally semiopen, but they are available in the closed version for hot liquids and without solids in suspension. Standard columns length are 500-3000 mm.
Affetti Giuseppe & C. s.n.c | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | CGV-N Series |
Product Name | Vertical Centrifugal Pumps with Coupling |
Pump Type | Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump |
Discharge Size | 1.250 to 2.000 inch (31.75 to 50.8 mm) |
Media Temperature | -22 to 212 F (-30 to 100 C) |
HP | 1.47 to 100.52 HP |