DC fan. Size: 120mm x Thick: 32mm. Pulse sensor.
Fan Blower 24VDC Square/Rounded - 120mm L x 120mm H Ball 21.5 CFM (0.602m³/min) 3 Wire Leads
Sanyo Denki America, Inc. | DigiKey | |
---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | 109BF24MC2 | 109BF24MC2-ND |
Product Name | Blower Fan San Ace B120 | DC Brushless Fans (BLDC) |
Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
Maximum Air Flow | 21.5 SCFM (36.54 m³/hr) | 21.5 SCFM (36.54 m³/hr) |
Maximum Static Pressure | 0.4410 in H2O (0.8239 Torr) | 0.4410 in H2O (0.8239 Torr) |
Maximum Sound Level | 44 dbA | 44 dbA |
Nominal Voltage | 24 volts | 24 volts |